Broadcom Inc. TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1G AT-31033-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078903-AT-31033-TR1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 11dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078903-AT-31033-TR1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 11dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1G - 078903-AT-31033-TR1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1G
078903-AT-31033-TR1G
TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1G 078903-AT-31033-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 078903-AT-31033-TR1G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 11dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 078903-AT-31033-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 11dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 16mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
10GHz 16mA SOT-23 Bipolar Transistor
283-AT-31033-TR1G
10GHz 16mA SOT-23 Bipolar Transistor 283-AT-31033-TR1G
RF NPN Transistor, 10GHz, 16mA, SOT-23, SM Product overview: AT-31033-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 16mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 16mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR1G can be used for catalog matching and distributor lookup.

RF NPN Transistor, 10GHz, 16mA, SOT-23, SM Product overview: AT-31033-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 16mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 10GHz, 16mA, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-31033-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-31033-TR1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-31033-TR1G
RF TRANS NPN 5.5V SOT23

RF TRANS NPN 5.5V SOT23

Supplier's Site
Bipolar RF Transistors - AT-31033-TR1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-31033-TR1G
Bipolar RF Transistors AT-31033-TR1G
RF TRANS NPN 5.5V SOT23

RF TRANS NPN 5.5V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 078903-AT-31033-TR1G 283-AT-31033-TR1G AT-31033-TR1G AT-31033-TR1G
Product Name TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1G 10GHz 16mA SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 16 milliamps 16 milliamps
VCEO 5.5 volts 5.5 volts 5.5 volts
VCBO 11 volts
Unlock Full Specs
to access all available technical data