Broadcom Inc. 0.016A Bipolar Transistor AT-31033-TR1

Description
RF Small Signal Bipolar Transistor, 0.016A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC PACKAGE-3 Product overview: AT-31033-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.016A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.016A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC PACKAGE-3 Product overview: AT-31033-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.016A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.016A Bipolar Transistor
283-AT-31033-TR1
0.016A Bipolar Transistor 283-AT-31033-TR1
RF Small Signal Bipolar Transistor, 0.016A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC PACKAGE-3 Product overview: AT-31033-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.016A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.016A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC PACKAGE-3 Product overview: AT-31033-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.016A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1 - 078902-AT-31033-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1
078902-AT-31033-TR1
TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1 078902-AT-31033-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 078902-AT-31033-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 11dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 078902-AT-31033-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 11dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 16mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-AT-31033-TR1 078902-AT-31033-TR1
Product Name 0.016A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-31033-TR1
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data