Broadcom Inc. 30GHz 16mA 5.5V SOT-23 Bipolar Transistor AT-31033-BLKG

Description
RF NPN Transistor, 30GHz, 16mA, SOT-23, 5.5V Product overview: AT-31033-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN Transistor, 30GHz, 16mA, SOT-23, 5.5V Product overview: AT-31033-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30GHz 16mA 5.5V SOT-23 Bipolar Transistor
283-AT-31033-BLKG
30GHz 16mA 5.5V SOT-23 Bipolar Transistor 283-AT-31033-BLKG
RF NPN Transistor, 30GHz, 16mA, SOT-23, 5.5V Product overview: AT-31033-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-BLKG can be used for catalog matching and distributor lookup.

RF NPN Transistor, 30GHz, 16mA, SOT-23, 5.5V Product overview: AT-31033-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31033-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - AT-31033-BLKG - 1019363-AT-31033-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-31033-BLKG
1019363-AT-31033-BLKG
TRANSISTORS - RF Transistors (BJT) - AT-31033-BLKG 1019363-AT-31033-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1019363-AT-31033-BLK G Packaging: Bulk Mounting: SMD (SMT) Gain: 9dB to 11dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1019363-AT-31033-BLKG
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 9dB to 11dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 16mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-31033-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-31033-BLKG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-31033-BLKG
RF TRANS NPN 5.5V SOT23

RF TRANS NPN 5.5V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-AT-31033-BLKG 1019363-AT-31033-BLKG AT-31033-BLKG
Product Name 30GHz 16mA 5.5V SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-31033-BLKG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
IC(max) 16 milliamps
VCEO 5.5 volts 5.5 volts
VCBO 11 volts
fT 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697344P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
 - BC857SH6433XTMA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers