Microcurrent device offering good RF performance at 1mA-10mA. The AT-310XX is housed in a variety of packages and is well suited for paging, cellular/PCS, and other RF applications. NF=0.9dB, Gain=13dB at 3V, 1mA; P1dB= 9dBm at 3V, 10mA (all at 900 MHz)
| Broadcom Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | AT-31011 |
| Product Name | Microcurrent transistors for battery operations |
| Polarity | NPN; NPN |
| Transistor Grade / Operating Range | Industrial |
| Transistor Technology / Material | Silicon |
| Package Type | SOT143 |
| Packing Method | Tape Reel; Bulk |