Broadcom Inc. 30GHz 16mA 5.5V Bipolar Transistor AT-31011-TR1G

Description
RF NPN Transistor, 30GHz, 16mA, 5.5V, SOT-143 Product overview: AT-31011-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN Transistor, 30GHz, 16mA, 5.5V, SOT-143 Product overview: AT-31011-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30GHz 16mA 5.5V Bipolar Transistor
283-AT-31011-TR1G
30GHz 16mA 5.5V Bipolar Transistor 283-AT-31011-TR1G
RF NPN Transistor, 30GHz, 16mA, 5.5V, SOT-143 Product overview: AT-31011-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-TR1G can be used for catalog matching and distributor lookup.

RF NPN Transistor, 30GHz, 16mA, 5.5V, SOT-143 Product overview: AT-31011-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 16mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 16mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1G - 1019362-AT-31011-TR1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1G
1019362-AT-31011-TR1G
TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1G 1019362-AT-31011-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1019362-AT-31011-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB to 13dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1019362-AT-31011-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 13dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 16mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - AT-31011-TR1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
AT-31011-TR1G
Bipolar RF Transistors AT-31011-TR1G
RF TRANS NPN 5.5V SOT143

RF TRANS NPN 5.5V SOT143

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AT-31011-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AT-31011-TR1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AT-31011-TR1G
RF TRANS NPN 5.5V SOT143

RF TRANS NPN 5.5V SOT143

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-AT-31011-TR1G 1019362-AT-31011-TR1G AT-31011-TR1G AT-31011-TR1G
Product Name 30GHz 16mA 5.5V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1G Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
IC(max) 16 milliamps 16 milliamps
VCEO 5.5 volts 5.5 volts 5.5 volts
VCBO 11 volts
fT 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP5416H6433XTMA1 - 1022660-BCP5416H6433XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
Bipolar Transistors - 6697464P - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; TO-92
View Details