Broadcom Inc. TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1 AT-31011-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199402-AT-31011-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB to 13dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199402-AT-31011-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB to 13dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1 - 199402-AT-31011-TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1
199402-AT-31011-TR1
TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1 199402-AT-31011-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 199402-AT-31011-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11dB to 13dB Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 16mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 199402-AT-31011-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11dB to 13dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 16mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.016A Bipolar Transistor
283-AT-31011-TR1
0.016A Bipolar Transistor 283-AT-31011-TR1
RF Small Signal Bipolar Transistor, 0.016A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC, SMT, 4 PIN Product overview: AT-31011-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.016A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-TR1 can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.016A I(C), 1-Element, Ultra High Frequency Band, Silicon, NPN, PLASTIC, SMT, 4 PIN Product overview: AT-31011-TR1 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.016A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-31011-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 199402-AT-31011-TR1 283-AT-31011-TR1
Product Name TRANSISTORS - RF Transistors (BJT) - AT-31011-TR1 0.016A Bipolar Transistor
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC847PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219573 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers