RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-143
Manufacturer: Broadcom Limited
Win Source Part Number: 199401-AT-30511-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 14dB to 16dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 8mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RF NPN Transistor, 30GHz, 8mA, SOT-143, Gold Plating Product overview: AT-30511-TR1G from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 8mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30511-TR1G can be used for catalog matching and distributor lookup.
RF TRANS NPN 5.5V SOT143
RF TRANS NPN 5.5V SOT143
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | AT-30511-TR1G-ND | 199401-AT-30511-TR1G | 283-AT-30511-TR1G | AT-30511-TR1G | AT-30511-TR1G |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - AT-30511-TR1G | 30GHz 8mA Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| Package Type | SOT143; TO-253-4, TO-253AA | SOT3; SOT-143 | SOT143; TO-253-4, TO-253AA | ||
| IC(max) | 8 milliamps | 8 milliamps | |||
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts | ||
| VCBO | 11 volts |