RF NPN Transistor, 30GHz, SOT-143, 8mA, 5.5V Product overview: AT-30511-BLKG from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHz, 8mA, 5.5V. Search-friendly keywords include transistor, BJT, switching, amplification, 30GHz, 8mA, 5.5V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-AT-30511-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 102672-AT-30511-BLKG
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 14dB to 16dB
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 8mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 70 @ 1mA, 2.7V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-143
RF TRANS NPN 5.5V SOT143
RF TRANS NPN 5.5V SOT143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-AT-30511-BLKG | 102672-AT-30511-BLKG | AT-30511-BLKG-ND | AT-30511-BLKG | AT-30511-BLKG |
| Product Name | 30GHz 8mA 5.5V Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - AT-30511-BLKG | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| IC(max) | 8 milliamps | 8 milliamps | |||
| VCEO | 5.5 volts | 5.5 volts | 5.5 volts | ||
| VCBO | 11 volts | ||||
| fT | 10000 MHz |