ASSR-V622-502E is a dual channel photovoltaic MOSFET driver in a 300 mil DIP-8 surface mount gull wing package, designed to independently drive two external high-voltage MOSFETs with a typical open circuit voltage of 7V and short circuit current of 20μA. It features 3750 Vrms isolation for 1 minute per UL1577 and CSA Component Acceptance, with turn-on and turn-off times of 0.3 ms and 0.03 ms typical, respectively. The device is RoHS 6 fully compliant and operates within a temperature range of -40°C to +85°C.
2-Ch DC Input SSR, 7V/20uA Out, 3.75kV Iso, SMD Product overview: ASSR-V622-502E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7V, 20uA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 7V, 20uA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ASSR-V622-502E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ASSR-V622-502E |
| Product Name | SMD 7V 20uA 3.75kV Bipolar Transistor |
| PD | 100 milliwatts |