The ASSR-V622-302E is a dual channel photovoltaic MOSFET driver in a 300 mil DIP-8 surface mount package with gull wing leads. It features an open circuit voltage of 7 V typical and a short circuit current of 20 μA typical, capable of driving two external high-voltage MOSFETs. The device provides 3750 Vrms isolation for 1 minute per UL1577 and meets CSA Component Acceptance Notice #5. It operates with a minimum input current of 3 mA and has a turn-on time of 0.28 ms and turn-off time of 0.03 ms typical. The operating temperature range is -40 °C to +85 °C. The part is RoHS 6 fully compliant.
2-Ch DC Input SSR, 7V/20uA Out, 3.75kV Iso, SMD Product overview: ASSR-V622-302E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7V, 20uA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 7V, 20uA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ASSR-V622-302E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ASSR-V622-302E |
| Product Name | SMD 7V 20uA 3.75kV Bipolar Transistor |
| PD | 100 milliwatts |