The ASSR-V621-502E is a dual-channel photovoltaic MOSFET driver in a 300 mil DIP-8 surface mount package with gull wing leads, designed to independently control two external high-voltage MOSFETs. It has a typical open-circuit voltage of 7 V and a short-circuit current of 20 μA, with a turn-on time of 0.28 ms and turn-off time of 0.03 ms at 10 mA input current. The device provides 3750 Vrms isolation for 1 minute per UL1577 and meets CSA Component Acceptance Notice #5. It operates from -40 °C to 85 °C and is RoHS 6 compliant. The package dimensions follow the 300 mil DIP-8 standard with a maximum height of 1.78 mm.
2-Ch DC-IN SSR, 7V/20uA Out, 3.75kV Iso, SMD Product overview: ASSR-V621-502E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7V, 20uA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 7V, 20uA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ASSR-V621-502E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ASSR-V621-502E |
| Product Name | SMD 7V 20uA 3.75kV Bipolar Transistor |
| PD | 100 milliwatts |