The ASSR-V621-002E is a dual channel photovoltaic MOSFET driver in a 300 mil DIP-8 through-hole package, designed to drive external high-voltage MOSFETs using optically isolated photovoltaic inputs. It provides a typical open-circuit voltage of 7V and a short-circuit current of 20µA, with turn-on and turn-off times of 0.28 ms and 0.03 ms respectively at 10 mA input current and 1 nF load. The device supports 3750 Vrms isolation for one minute per UL1577 and is CSA approved. It operates with a minimum input current of 3 mA and is compatible with CMOS logic levels. The package dimensions are 9.65 mm × 7.62 mm with a 2.54 mm pitch. The part is RoHS 6 fully compliant and meets insulation requirements with 7.1 mm clearance and 7.4 mm creepage distance. It has been recognized under UL and CSA safety standards.
2-Ch DC Optocoupler, 3.75kV Isolation, PDIP, Through Hole Product overview: ASSR-V621-002E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ASSR-V621-002E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ASSR-V621-002E |
| Product Name | Through-Hole 3.75kV Bipolar Transistor |
| PD | 100 milliwatts |