The ASSR-1530 is a dual-channel, solid-state relay with photo MOSFET output, designed for industrial and automation applications. It features 60V output withstand voltage, 1.0A continuous output current per channel, and a typical on-resistance of 0.35Ω for AC/DC operation. The device operates with a minimum input current of 3mA and has a turn-on time of 0.25ms and turn-off time of 0.02ms. It is housed in an 8-pin surface mount SO-8 package and is rated for operation from -40°C to +85°C. The relay provides 3750 Vrms isolation per UL1577 and is CSA approved. The ASSR-1530-505E variant is RoHS compliant and supplied in tape and reel packaging.
Transistor Output SSR, 2-Channel, 3750V Isolation, SOP-8 Product overview: ASSR-1530-505E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 3750V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1530-505E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-ASSR-1530-505E |
| Product Name | Dual 3750V Bipolar Transistor |
| TJ | -40 C (-40 F) |