The ASSR-1411-001E is a single-channel, form A solid state relay with an AlGaAs LED input and photovoltaic MOSFET output, designed for general-purpose switching of low-power AC/DC signals. It is housed in a 300-mil DIP-6 package and provides 3750 Vrms input-to-output isolation for one minute per UL1577, with CSA component acceptance. The relay has a 60V output withstand voltage, a 0.6A continuous output current rating for AC/DC connections, and a typical on-resistance of 0.7Ω. It operates with a minimum input current of 3mA and switches with a turn-on time of 0.15ms and turn-off time of 0.034ms at 10mA input. The device is RoHS compliant and not qualified for automotive or aerospace use.
Transistor Output SSR, 1-Channel, 3750V Isolation, DIP-6 Product overview: ASSR-1411-001E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1411-001E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-ASSR-1411-001E |
| Product Name | 3750V DIP Bipolar Transistor |
| TJ | -40 C (-40 F) |