Broadcom Inc. LED Indication - Discrete ASMT-SGB5-ZW7Q3

Description
Green 525nm LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ASMT-SGB5-ZW7Q3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
ASMT-SGB5-ZW7Q3-ND
LED Indication - Discrete ASMT-SGB5-ZW7Q3-ND
Green 525nm LED Indication - Discrete 3.2V 4-PLCC

Green 525nm LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number ASMT-SGB5-ZW7Q3-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8180 K
Optical Power Output 960 milliwatts
Array Array
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details