Broadcom Inc. LED White Lighting ASMT-QYBE-NEG0E

Description
LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-QYBE-NEG0E-ND
LED White Lighting ASMT-QYBE-NEG0E-ND
LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC

LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
Led, Plcc4 0.5W W/wht; Product Range Broadcom - 36AJ8269 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4 0.5W W/wht; Product Range Broadcom
36AJ8269
Led, Plcc4 0.5W W/wht; Product Range Broadcom 36AJ8269
LED, PLCC4 0.5W W/WHT; Product Range:-; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:18lm; CCT:-; Forward Current If Max:300mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:150mA; Power Dissipation Pd:513mW;RoHS Compliant: Yes

LED, PLCC4 0.5W W/WHT; Product Range:-; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:18lm; CCT:-; Forward Current If Max:300mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:150mA; Power Dissipation Pd:513mW;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QYBE-NEG0E-ND 36AJ8269
Product Name LED White Lighting Led, Plcc4 0.5W W/wht; Product Range Broadcom
LED Package: 4-PLCC
LED Type White White
Color Temperature 3650 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1755-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details