Broadcom Inc. LED White Lighting ASMT-QYBC-NGJ0E

Description
LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMT-QYBC-NGJ0E-ND
LED White Lighting ASMT-QYBC-NGJ0E-ND
LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC

LED Lighting - White, Warm 3650K (2500K ~ 4800K) 3.4V 150mA 120° 4-PLCC

Buy Now Datasheet
Led, Plcc4, 0.5W, Warm-White, 30Lm; Product Range Broadcom - 36AJ8267 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4, 0.5W, Warm-White, 30Lm; Product Range Broadcom
36AJ8267
Led, Plcc4, 0.5W, Warm-White, 30Lm; Product Range Broadcom 36AJ8267
LED, PLCC4, 0.5W, WARM-WHITE, 30LM; Product Range:-; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:24lm; CCT:-; Forward Current If Max:300mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA; Power RoHS Compliant: Yes

LED, PLCC4, 0.5W, WARM-WHITE, 30LM; Product Range:-; LED Colour:Warm White; Viewing Angle:120°; Luminous Flux @ Test:24lm; CCT:-; Forward Current If Max:300mA; Forward Voltage @ Test:3.4V; Forward Current @ Test:150mA; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QYBC-NGJ0E-ND 36AJ8267
Product Name LED White Lighting Led, Plcc4, 0.5W, Warm-White, 30Lm; Product Range Broadcom
LED Package: 4-PLCC
LED Type White White
Color Temperature 3650 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details