LED, PLCC4, 0.5W, WHITE 6000K, 40LM; LED Colour:Cool White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:150mA; Forward Voltage:3.4V; Luminous Intensity:2.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 36AJ8266 |
| Product Name | Led, Plcc4, 0.5W, White 6000K, 40Lm; Led Colour Broadcom |
| LED Package: | 2.4mm |
| LED Type | White |
| Viewing Angle | 120 degrees |