Broadcom Inc. Optoelectronics - LED Lighting - Color ASMT-QAB2-FDE0E

Description
Win Source Part Number: 1012062-ASMT-QAB2-FD E0E Category: Optoelectronics>LED Lighting - Color Color: Amber Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.7V Current - Test: 150mA Wavelength: 591nm (583nm ~ 598nm) Lumens/Watt @ Current - Test: 30 lm/W Thermal Resistance of Package: 60°C/W Temperature - Test: 25°C Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2468-2,516-2468- 1,ASMTQAB2FDE0E,ASMT -QAB2-FDE0E-ND,516-2 468-6 Base Product Number: ASMT-QAB Product Status: Obsolete Luminous Flux @ Current/Temperature: 12lm (9lm ~ 15lm)
Request a Quote Datasheet
Description
Win Source Part Number: 1012062-ASMT-QAB2-FD E0E Category: Optoelectronics>LED Lighting - Color Color: Amber Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.7V Current - Test: 150mA Wavelength: 591nm (583nm ~ 598nm) Lumens/Watt @ Current - Test: 30 lm/W Thermal Resistance of Package: 60°C/W Temperature - Test: 25°C Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2468-2,516-2468- 1,ASMTQAB2FDE0E,ASMT -QAB2-FDE0E-ND,516-2 468-6 Base Product Number: ASMT-QAB Product Status: Obsolete Luminous Flux @ Current/Temperature: 12lm (9lm ~ 15lm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - ASMT-QAB2-FDE0E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
ASMT-QAB2-FDE0E
Optoelectronics - LED Lighting - Color ASMT-QAB2-FDE0E
Win Source Part Number: 1012062-ASMT-QAB2-FD E0E Category: Optoelectronics>LED Lighting - Color Color: Amber Package: Tape & Reel Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.7V Current - Test: 150mA Wavelength: 591nm (583nm ~ 598nm) Lumens/Watt @ Current - Test: 30 lm/W Thermal Resistance of Package: 60°C/W Temperature - Test: 25°C Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-2468-2,516-2468- 1,ASMTQAB2FDE0E,ASMT -QAB2-FDE0E-ND,516-2 468-6 Base Product Number: ASMT-QAB Product Status: Obsolete Luminous Flux @ Current/Temperature: 12lm (9lm ~ 15lm)

Win Source Part Number: 1012062-ASMT-QAB2-FDE0E
Category: Optoelectronics>LED Lighting - Color
Color: Amber
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.7V
Current - Test: 150mA
Wavelength: 591nm (583nm ~ 598nm)
Lumens/Watt @ Current - Test: 30 lm/W
Thermal Resistance of Package: 60°C/W
Temperature - Test: 25°C
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 0.126" L x 0.110" W (3.20mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-2468-2,516-2468-1,ASMTQAB2FDE0E,ASMT-QAB2-FDE0E-ND,516-2468-6
Base Product Number: ASMT-QAB
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 12lm (9lm ~ 15lm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number ASMT-QAB2-FDE0E
Product Name Optoelectronics - LED Lighting - Color
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details