Broadcom Inc. Led, 1W, W-Wht, 73Lm; Product Range Broadcom ASMT-MY09-NKLZ0

Description
LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes
Datasheet
Description
LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, W-Wht, 73Lm; Product Range Broadcom
36AJ8263
Led, 1W, W-Wht, 73Lm; Product Range Broadcom 36AJ8263
LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

LED, 1W, W-WHT, 73LM; Product Range:-; LED Colour:Warm White; Viewing Angle:110°; Luminous Flux @ Test:95lm; CCT:4000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.6V; Forward Current @ Test:350mA; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8263
Product Name Led, 1W, W-Wht, 73Lm; Product Range Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details