LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.6V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 516-1712-5-ND |
| Product Name | LED White Lighting |
| LED Package: | TO-252-3, DPAK (2 Leads + Tab), SC-63 |
| LED Type | White |
| Color Temperature | 7000 K |