Broadcom Inc. Collimating Lens ASMT-M030

Description
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M030 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 30° beam.The collimating optics has been effectively designed to collimate the light to 30° viewing angle. The design and Acrylic material use bring the efficiency >85%.
Request a Quote Datasheet
Description
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M030 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 30° beam.The collimating optics has been effectively designed to collimate the light to 30° viewing angle. The design and Acrylic material use bring the efficiency >85%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collimating Lens - ASMT-M030 - Broadcom Inc.
San Jose, CA, USA
Collimating Lens
ASMT-M030
Collimating Lens ASMT-M030
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M030 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 30° beam.The collimating optics has been effectively designed to collimate the light to 30° viewing angle. The design and Acrylic material use bring the efficiency >85%.

Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M030 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 30° beam.The collimating optics has been effectively designed to collimate the light to 30° viewing angle. The design and Acrylic material use bring the efficiency >85%.

Supplier's Site
Optics - Lenses - 516-1999-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
516-1999-ND
Optics - Lenses 516-1999-ND
LENS CLEAR 30DEG PRESS FIT

LENS CLEAR 30DEG PRESS FIT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
ASMT-M030
LED Lighting Lenses ASMT-M030
LED Lighting Lenses Collimating Lens 30 Degrees

LED Lighting Lenses Collimating Lens 30 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number ASMT-M030 516-1999-ND ASMT-M030
Product Name Collimating Lens Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens
Number of LEDs 1
Number of Leads 0
LED Type Square 8mm x 8mm 20 mm; 20mm Dia
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LEDs - Spacers, Standoffs - 36-7058-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 1707617 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 44.65 mm (1.76 inch)
Color Clear; Clear
View Details