Broadcom Inc. Collimating Lens ASMT-M015

Description
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M015 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 15° beam.The collimating optics has been effectively designed to collimate the light to 15° viewing angle. The design and Acrylic material use bring the efficiency >85%.
Request a Quote Datasheet
Description
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M015 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 15° beam.The collimating optics has been effectively designed to collimate the light to 15° viewing angle. The design and Acrylic material use bring the efficiency >85%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collimating Lens - ASMT-M015 - Broadcom Inc.
San Jose, CA, USA
Collimating Lens
ASMT-M015
Collimating Lens ASMT-M015
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M015 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 15° beam.The collimating optics has been effectively designed to collimate the light to 15° viewing angle. The design and Acrylic material use bring the efficiency >85%.

Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M015 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 15° beam.The collimating optics has been effectively designed to collimate the light to 15° viewing angle. The design and Acrylic material use bring the efficiency >85%.

Supplier's Site
Optics - Lenses - 516-2188-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
516-2188-ND
Optics - Lenses 516-2188-ND
LENS CLEAR 15DEG PRESS FIT

LENS CLEAR 15DEG PRESS FIT

Buy Now Datasheet
LED Lenses & Reflectors - 6949853 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
6949853
LED Lenses & Reflectors 6949853
Collimating Lens 15° for Moonstone LED

Collimating Lens 15° for Moonstone LED

Supplier's Site
LED Lenses & Reflectors - 1783010 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1783010
LED Lenses & Reflectors 1783010
Collimating Lens 15° for Moonstone LED

Collimating Lens 15° for Moonstone LED

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Lenses
ASMT-M015
LED Lighting Lenses ASMT-M015
LED Lighting Lenses Collimating Lens 15 Degrees

LED Lighting Lenses Collimating Lens 15 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number ASMT-M015 516-2188-ND 6949853 ASMT-M015
Product Name Collimating Lens Optics - Lenses LED Lenses & Reflectors LED Lighting Lenses
LED Hardware LED Lens LED Lens LED Lens
Number of LEDs 1 1
Number of Leads 0
LED Type Square 8mm x 8mm 20 mm; 20mm Dia 20 (dia.) x 7.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LEDs - Spacers, Standoffs - 36-7043-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Lenses & Reflectors - 1810687 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details