Broadcom Inc. Collimating Lens ASMT-M006

Description
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M006 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 6° beam.The collimating optics has been effectively designed to collimate the light to 6° viewing angle. The design and Acrylic material use bring the efficiency >85%
Request a Quote Datasheet
Description
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M006 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 6° beam.The collimating optics has been effectively designed to collimate the light to 6° viewing angle. The design and Acrylic material use bring the efficiency >85%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collimating Lens - ASMT-M006 - Broadcom Inc.
San Jose, CA, USA
Collimating Lens
ASMT-M006
Collimating Lens ASMT-M006
Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M006 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 6° beam.The collimating optics has been effectively designed to collimate the light to 6° viewing angle. The design and Acrylic material use bring the efficiency >85%

Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M006 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 6° beam.The collimating optics has been effectively designed to collimate the light to 6° viewing angle. The design and Acrylic material use bring the efficiency >85%

Supplier's Site
LED Lenses & Reflectors - 6949850 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
6949850
LED Lenses & Reflectors 6949850
Collimating Lens 6° for Moonstone LED

Collimating Lens 6° for Moonstone LED

Supplier's Site
Optics - Lenses - ASMT-M006-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
ASMT-M006-ND
Optics - Lenses ASMT-M006-ND
LENS CLEAR 6DEG PRESS FIT

LENS CLEAR 6DEG PRESS FIT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Lenses
ASMT-M006
LED Lighting Lenses ASMT-M006
LED Lighting Lenses Collimating Lens 6 Degrees

LED Lighting Lenses Collimating Lens 6 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number ASMT-M006 6949850 ASMT-M006-ND ASMT-M006
Product Name Collimating Lens LED Lenses & Reflectors Optics - Lenses LED Lighting Lenses
LED Hardware LED Lens LED Lens LED Lens
Number of LEDs 1 1
Number of Leads 0
LED Type Square 8mm x 8mm 29 (dia.) x 14.4mm 29mm Dia
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
T-1 3/4 Lens Cap-Green - 8687 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707776 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details