Broadcom Inc. SMD 350mA White Led Lighting ASMT-JY33-NSTJ1

Description
White SMD LED, 3000K CCT, 70lm, 350mA Product overview: ASMT-JY33-NSTJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JY33-NSTJ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
White SMD LED, 3000K CCT, 70lm, 350mA Product overview: ASMT-JY33-NSTJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JY33-NSTJ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350mA White Led Lighting
124-ASMT-JY33-NSTJ1
SMD 350mA White Led Lighting 124-ASMT-JY33-NSTJ1
White SMD LED, 3000K CCT, 70lm, 350mA Product overview: ASMT-JY33-NSTJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JY33-NSTJ1 can be used for catalog matching and distributor lookup.

White SMD LED, 3000K CCT, 70lm, 350mA Product overview: ASMT-JY33-NSTJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JY33-NSTJ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 124-ASMT-JY33-NSTJ1
Product Name SMD 350mA White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers