Broadcom Inc. SMD 3W White Led Lighting ASMT-JW32-NVVJ1

Description
LED Emitter, 3W, 6300K Cool White, 105lm, SMD Product overview: ASMT-JW32-NVVJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW32-NVVJ1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LED Emitter, 3W, 6300K Cool White, 105lm, SMD Product overview: ASMT-JW32-NVVJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW32-NVVJ1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3W White Led Lighting
124-ASMT-JW32-NVVJ1
SMD 3W White Led Lighting 124-ASMT-JW32-NVVJ1
LED Emitter, 3W, 6300K Cool White, 105lm, SMD Product overview: ASMT-JW32-NVVJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW32-NVVJ1 can be used for catalog matching and distributor lookup.

LED Emitter, 3W, 6300K Cool White, 105lm, SMD Product overview: ASMT-JW32-NVVJ1 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW32-NVVJ1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 124-ASMT-JW32-NVVJ1
Product Name SMD 3W White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers