Broadcom Inc. SMD 350mA White Led Lighting ASMT-JW31-NTV01

Description
White SMD LED Emitter, 350mA, 85lm, 140° Viewing Angle Product overview: ASMT-JW31-NTV01 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW31-NTV01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
White SMD LED Emitter, 350mA, 85lm, 140° Viewing Angle Product overview: ASMT-JW31-NTV01 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW31-NTV01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350mA White Led Lighting - 124-ASMT-JW31-NTV01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350mA White Led Lighting
124-ASMT-JW31-NTV01
SMD 350mA White Led Lighting 124-ASMT-JW31-NTV01
White SMD LED Emitter, 350mA, 85lm, 140° Viewing Angle Product overview: ASMT-JW31-NTV01 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW31-NTV01 can be used for catalog matching and distributor lookup.

White SMD LED Emitter, 350mA, 85lm, 140° Viewing Angle Product overview: ASMT-JW31-NTV01 from Broadcom is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 350mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-ASMT-JW31-NTV01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 124-ASMT-JW31-NTV01
Product Name SMD 350mA White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details