Avago Technologies ASMT-FJ60-AFJ00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting.
This lamp type LED utilize Aluminum Indium Gallium Phosphate (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 605nm Orange.
This narrow angle SMT lamp package is designed for applications that require long distance illumination and narrow beam pattern such as auxiliary flash for auto-focus function in digital still camera etc. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel.
Win Source Part Number: 1173510-ASMT-FJ60-AF
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 29000mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 612nm
Height (Max): 4.35mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: SMD
Dimension: 4.80mm L x 4.80mm W
Lens Style: Round with Domed Top
Lens Size: 3.48mm Dia
Alternative Parts (Cross-Reference): ASMT-FJ60-AFJ00.; ASMTFJ60AFJ00;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: ASMT-FJ60
Standard LEDs - SMD ORANGE 605nm 29CD 20mA
| Broadcom Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | ASMT-FJ60-AFJ00 | 1173510-ASMT-FJ60-AFJ00 | ASMT-FJ60-AFJ00 |
| Product Name | Surface Mount Auto Focus Lamp | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Orange | Orange; Orange | |
| Peak Wavelength | 612 nm (6120 Å) | 605 nm (6050 Å) | |
| Viewing Angle | 10 degrees | 10 degrees | |
| Optical Power Output | 130 milliwatts | ||
| Luminous Intensity | 29000 milliCandela |