Broadcom Inc. PCB Based Subminiature Lamps ASMT-BA20-AS000

Description
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Based Subminiature Lamps - ASMT-BA20-AS000 - Broadcom Inc.
San Jose, CA, USA
PCB Based Subminiature Lamps
ASMT-BA20-AS000
PCB Based Subminiature Lamps ASMT-BA20-AS000
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications.
The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications.
The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber.
In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-3149-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3149-2-ND
LED Indication - Discrete 516-3149-2-ND
Amber 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Amber 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3149-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3149-1-ND
LED Indication - Discrete 516-3149-1-ND
Amber 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Amber 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3149-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3149-6-ND
LED Indication - Discrete 516-3149-6-ND
Amber 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Amber 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
Led, Amber, 2.2Mm, 590 Nm, 2 V, 20 Ma, 750 Mcd Rohs Compliant Broadcom - 58Y4532 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2.2Mm, 590 Nm, 2 V, 20 Ma, 750 Mcd Rohs Compliant Broadcom
58Y4532
Led, Amber, 2.2Mm, 590 Nm, 2 V, 20 Ma, 750 Mcd Rohs Compliant Broadcom 58Y4532
LED, Amber, 2.2mm, 590 nm, 2 V, 20 mA, 750 mcd RoHS Compliant: Yes

LED, Amber, 2.2mm, 590 nm, 2 V, 20 mA, 750 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-BA20-AS000
Standard LEDs - SMD ASMT-BA20-AS000
Standard LEDs - SMD Amber

Standard LEDs - SMD Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-BA20-AS000 516-3149-2-ND 58Y4532 ASMT-BA20-AS000
Product Name PCB Based Subminiature Lamps LED Indication - Discrete Led, Amber, 2.2Mm, 590 Nm, 2 V, 20 Ma, 750 Mcd Rohs Compliant Broadcom Standard LEDs - SMD
LED Type Red; Green; Blue; Amber Amber
LED Package: 1209 (3224 Metric)
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-2780SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details