Broadcom Inc. 3W High Power LED ASMT-AH30-ARS00

Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Suppliers

Company
Product
Description
Supplier Links
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
San Jose, CA, USA
3W High Power LED
ASMT-AH30-ARS00
3W High Power LED ASMT-AH30-ARS00
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.

The White Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
Led, 3W, Aveon, Red-Orange, 94Lm; Product Range Broadcom - 36AJ8246 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3W, Aveon, Red-Orange, 94Lm; Product Range Broadcom
36AJ8246
Led, 3W, Aveon, Red-Orange, 94Lm; Product Range Broadcom 36AJ8246
LED, 3W, AVEON, RED-ORANGE, 94LM; Product Range:-; LED Colour:Red Orange; Wavelength Typ:615nm; Viewing Angle:140°; Luminous Flux @ Test:50lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V; RoHS Compliant: Yes

LED, 3W, AVEON, RED-ORANGE, 94LM; Product Range:-; LED Colour:Red Orange; Wavelength Typ:615nm; Viewing Angle:140°; Luminous Flux @ Test:50lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AH30-ARS00 36AJ8246
Product Name 3W High Power LED Led, 3W, Aveon, Red-Orange, 94Lm; Product Range Broadcom
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber Red; Orange
Peak Wavelength 475 to 635 nm (4750 to 6350 Å) 615 nm (6150 Å)
Color Temperature 2700 to 10000 K
Viewing Angle 140 degrees 140 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details