Broadcom Inc. 3W High Power LED ASMT-AG31-NTU00

Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Datasheet
Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
San Jose, CA, USA
3W High Power LED
ASMT-AG31-NTU00
3W High Power LED ASMT-AG31-NTU00
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
Led, Hb, Green, 2.73W, 78Lm; Product Range Broadcom - 92R5387 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Green, 2.73W, 78Lm; Product Range Broadcom
92R5387
Led, Hb, Green, 2.73W, 78Lm; Product Range Broadcom 92R5387
LED, HB, GREEN, 2.73W, 78LM; Product Range:ASMT-Ax3x Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:140°; Luminous Flux @ Test:78lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Power Dissipation Pd:3W RoHS Compliant: Yes

LED, HB, GREEN, 2.73W, 78LM; Product Range:ASMT-Ax3x Series; LED Color:Green; Wavelength Typ:525nm; Viewing Angle:140°; Luminous Flux @ Test:78lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Power Dissipation Pd:3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AG31-NTU00 92R5387
Product Name 3W High Power LED Led, Hb, Green, 2.73W, 78Lm; Product Range Broadcom
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber Green; Green
Peak Wavelength 450 to 635 nm (4500 to 6350 Å) 525 nm (5250 Å)
Color Temperature 2700 to 10000 K
Viewing Angle 140 degrees 140 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343D8U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1116-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details