Broadcom Inc. RFFETs - ASML-5829-TR1G ASML-5829-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 861964-ASML-5829-TR1 G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 861964-ASML-5829-TR1 G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - ASML-5829-TR1G - 861964-ASML-5829-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - ASML-5829-TR1G
861964-ASML-5829-TR1G
RFFETs - ASML-5829-TR1G 861964-ASML-5829-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 861964-ASML-5829-TR1 G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 861964-ASML-5829-TR1G
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Pin + Schottky 1 Pair Series Connection 128V, 22V 1 A SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 861964-ASML-5829-TR1G
Product Name RFFETs - ASML-5829-TR1G
Package Type SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333320P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PowerDI3333
View Details