Broadcom Inc. RFFETs - ASML-5822-BLKG ASML-5822-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 861962-ASML-5822-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 60V, 22V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-2561, ASML-5822-BLKG-ND, ASML5822BLKG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 861962-ASML-5822-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 60V, 22V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-2561, ASML-5822-BLKG-ND, ASML5822BLKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFFETs - ASML-5822-BLKG - 861962-ASML-5822-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - ASML-5822-BLKG
861962-ASML-5822-BLKG
RFFETs - ASML-5822-BLKG 861962-ASML-5822-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 861962-ASML-5822-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode Pin + Schottky 1 Pair Series Connection 60V, 22V 1 A SOT-323 Package: Strip Package: SC-70, SOT-323 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-2561, ASML-5822-BLKG-ND, ASML5822BLKG

Manufacturer: Broadcom Limited
Win Source Part Number: 861962-ASML-5822-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Pin + Schottky 1 Pair Series Connection 60V, 22V 1 A SOT-323
Package: Strip
Package: SC-70, SOT-323
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 516-2561, ASML-5822-BLKG-ND, ASML5822BLKG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 861962-ASML-5822-BLKG
Product Name RFFETs - ASML-5822-BLKG
Package Type SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers