Broadcom Inc. High Power LEDs - White ASMF-LWG4-NRUCD

Description
High Power LEDs - White 3030 0.5W White SMD
Datasheet
Description
High Power LEDs - White 3030 0.5W White SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
ASMF-LWG4-NRUCD
High Power LEDs - White ASMF-LWG4-NRUCD
High Power LEDs - White 3030 0.5W White SMD

High Power LEDs - White 3030 0.5W White SMD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number ASMF-LWG4-NRUCD
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-2790SA35VDKD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details