Broadcom Inc. LED White Lighting ASMD-FWG3-NPTF6

Description
LED COOL WHITE 5700K 2SMD
Request a Quote Datasheet
Description
LED COOL WHITE 5700K 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-ASMD-FWG3-NPTF6DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMD-FWG3-NPTF6DKR-ND
LED White Lighting 516-ASMD-FWG3-NPTF6DKR-ND
LED COOL WHITE 5700K 2SMD

LED COOL WHITE 5700K 2SMD

Buy Now Datasheet
LED White Lighting - 516-ASMD-FWG3-NPTF6CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMD-FWG3-NPTF6CT-ND
LED White Lighting 516-ASMD-FWG3-NPTF6CT-ND
LED COOL WHITE 5700K 2SMD

LED COOL WHITE 5700K 2SMD

Buy Now Datasheet
LED White Lighting - 516-ASMD-FWG3-NPTF6TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-ASMD-FWG3-NPTF6TR-ND
LED White Lighting 516-ASMD-FWG3-NPTF6TR-ND
LED Lighting - White, Cool 5700K 3.02V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 5700K 3.02V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-FWG3-NPTF6
High Power LEDs - White ASMD-FWG3-NPTF6
High Power LEDs - White White, 5700K 23.5LM at 90mA

High Power LEDs - White White, 5700K 23.5LM at 90mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ASMD-FWG3-NPTF6DKR-ND ASMD-FWG3-NPTF6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA560BC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1280-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details