Broadcom Inc. LED Color Lighting ASM3-S3D0-ALN0H

Description
LED Lighting Color Horticulture Red 735nm (720nm ~ 745nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Horticulture Red 735nm (720nm ~ 745nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-4333-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-4333-2-ND
LED Color Lighting 516-4333-2-ND
LED Lighting Color Horticulture Red 735nm (720nm ~ 745nm) 1414 (3535 Metric)

LED Lighting Color Horticulture Red 735nm (720nm ~ 745nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASM3-S3D0-ALN0H
High Power LEDs - Single Color ASM3-S3D0-ALN0H
High Power LEDs - Single Color Horticulture 3W 3535 SMT LED

High Power LEDs - Single Color Horticulture 3W 3535 SMT LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4333-2-ND ASM3-S3D0-ALN0H
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 735 nm (7350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT2030-HRG-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red; Green; Multi-Colored
Peak Wavelength 567 nm (5670 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details