Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9999 APDS-9999

Description
Manufacturer: Broadcom Limited Win Source Part Number: 861549-APDS-9999 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 470nm, 550nm, 610nm I²C 6-SMD Module Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9999 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 516-APDS-9999CT, 516-APDS-9999TR, 516-APDS-9999DKR
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 861549-APDS-9999 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 470nm, 550nm, 610nm I²C 6-SMD Module Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9999 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 516-APDS-9999CT, 516-APDS-9999TR, 516-APDS-9999DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9999 - 861549-APDS-9999 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9999
861549-APDS-9999
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9999 861549-APDS-9999
Manufacturer: Broadcom Limited Win Source Part Number: 861549-APDS-9999 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 470nm, 550nm, 610nm I²C 6-SMD Module Package: 6-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9999 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 516-APDS-9999CT, 516-APDS-9999TR, 516-APDS-9999DKR

Manufacturer: Broadcom Limited
Win Source Part Number: 861549-APDS-9999
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Ambient 470nm, 550nm, 610nm I²C 6-SMD Module
Package: 6-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APDS-9999
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 516-APDS-9999CT, 516-APDS-9999TR, 516-APDS-9999DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 861549-APDS-9999
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9999
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221EUA-T - 806393-A1221EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details