Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9950 APDS-9950

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911611-APDS-9950 Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient 525nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9950 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3117-6, 516-3117-2, 516-3117-1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911611-APDS-9950 Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient 525nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9950 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3117-6, 516-3117-2, 516-3117-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9950 - 911611-APDS-9950 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9950
911611-APDS-9950
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9950 911611-APDS-9950
Manufacturer: Broadcom Limited Win Source Part Number: 911611-APDS-9950 Operating Temperature Range: -30°C ~ 85°C Features: Optical Sensor Ambient 525nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9950 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-3117-6, 516-3117-2, 516-3117-1

Manufacturer: Broadcom Limited
Win Source Part Number: 911611-APDS-9950
Operating Temperature Range: -30°C ~ 85°C
Features: Optical Sensor Ambient 525nm I²C 8-SMD Module
Package: 8-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APDS-9950
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3117-6, 516-3117-2, 516-3117-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9950
Ambient Light Sensors APDS-9950
Ambient Light Sensors DIGITAL RGB LIGHT SENSOR

Ambient Light Sensors DIGITAL RGB LIGHT SENSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 911611-APDS-9950 APDS-9950
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9950 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers