Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9900 APDS-9900

Description
Manufacturer: Broadcom Limited Win Source Part Number: 010135-APDS-9900 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 2.5 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 010135-APDS-9900 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 2.5 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9900 - 010135-APDS-9900 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9900
010135-APDS-9900
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9900 010135-APDS-9900
Manufacturer: Broadcom Limited Win Source Part Number: 010135-APDS-9900 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Wavelength: 640nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 2.5 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 010135-APDS-9900
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 640nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 2.5 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9900
Ambient Light Sensors APDS-9900
Ambient Light Sensors Digital PS / ALS

Ambient Light Sensors Digital PS / ALS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 010135-APDS-9900 APDS-9900
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9900 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1346664 - RS Components, Ltd.
Specs
Applications Portable refrigerant leak detector
Standards and Certifications RoHS
Operating Temperature 18 C (64 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers