TE Connectivity Digital Temperature Sensors 10212113-00

Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 1.5 - 3.6 Supply Current (Max) (MICA) : 420 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .5 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02-05-1D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 1.5 - 3.6 Supply Current (Max) (MICA) : 420 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .5 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02-05-1D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - 10212113-00 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
10212113-00
Digital Temperature Sensors 10212113-00
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 1.5 - 3.6 Supply Current (Max) (MICA) : 420 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .5 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02-05-1D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Digital Temperature Sensor Height : .75 MM  [.029 INCH ]
  • Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ]
  • Digital Temperature Sensor Width (MM) : 2.5
  • Width (INCH) : .098

Electrical Characteristics


  • Digital Temperature Sensor Supply Voltage (V) : 1.5 - 3.6
  • Supply Current (Max) (MICA) : 420

Operation/Application


  • Output Interface : I2C
  • Output/Span Resolution (BIT) : 16
  • Temperature Sensor Accuracy (DEGC) : ± .5

Packaging Features


  • Digital Temperature Sensor Package : TDFN8

Product Type Features


  • Digital Temperature Sensor Type : Digital IC Temperature Sensor
  • Model Number : TSYS02-05-1D

Termination Features


  • Wire/Cladding/Connection : SMD

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sensor Chips
Product Number 10212113-00
Product Name Digital Temperature Sensors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 82-300G-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 223-1585-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 2.6 to 3.6 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 17-015A - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details