Broadcom Inc. 2.4V QFN Interface Transceiver IC APDS-9702-020

Description
Proximity Sensor 20cm 2.4V to 3.6VDC 8-Pin QFN EP T/R Product overview: APDS-9702-020 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-APDS-9702-020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Proximity Sensor 20cm 2.4V to 3.6VDC 8-Pin QFN EP T/R Product overview: APDS-9702-020 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-APDS-9702-020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V QFN Interface Transceiver IC - 752-APDS-9702-020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V QFN Interface Transceiver IC
752-APDS-9702-020
2.4V QFN Interface Transceiver IC 752-APDS-9702-020
Proximity Sensor 20cm 2.4V to 3.6VDC 8-Pin QFN EP T/R Product overview: APDS-9702-020 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-APDS-9702-020 can be used for catalog matching and distributor lookup.

Proximity Sensor 20cm 2.4V to 3.6VDC 8-Pin QFN EP T/R Product overview: APDS-9702-020 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-APDS-9702-020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - APDS-9702-020 - 1017909-APDS-9702-020 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - APDS-9702-020
1017909-APDS-9702-020
Interface - Interface - Sensor and Detector Interfaces - APDS-9702-020 1017909-APDS-9702-020
Manufacturer: Broadcom Limited Win Source Part Number: 1017909-APDS-9702-02 0 Packaging: Reel - TR Type: Optical Mounting: SMD (SMT) Output Type: Serial Input Type: Serial Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x2) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1017909-APDS-9702-020
Packaging: Reel - TR
Type: Optical
Mounting: SMD (SMT)
Output Type: Serial
Input Type: Serial
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Sensor and Detector Interfaces - 516-APDS-9702-020CT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
516-APDS-9702-020CT-ND
Sensor and Detector Interfaces 516-APDS-9702-020CT-ND
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 516-APDS-9702-020TR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
516-APDS-9702-020TR-ND
Sensor and Detector Interfaces 516-APDS-9702-020TR-ND
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 516-APDS-9702-020DKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
516-APDS-9702-020DKR-ND
Sensor and Detector Interfaces 516-APDS-9702-020DKR-ND
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Buy Now Datasheet
Sensor and Detector Interfaces - APDS-9702-020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
APDS-9702-020
Sensor and Detector Interfaces APDS-9702-020
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Buy Now
Interface - Sensor and Detector Interfaces - APDS-9702-020 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
APDS-9702-020
Interface - Sensor and Detector Interfaces APDS-9702-020
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Supplier's Site Datasheet
Sensor and Detector Interfaces - APDS-9702-020 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
APDS-9702-020
Sensor and Detector Interfaces APDS-9702-020
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - APDS-9702-020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
APDS-9702-020
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces APDS-9702-020
IC PROXIMITY SENS SGNL COND 8QFN

IC PROXIMITY SENS SGNL COND 8QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-APDS-9702-020 1017909-APDS-9702-020 516-APDS-9702-020CT-ND APDS-9702-020 APDS-9702-020 APDS-9702-020 APDS-9702-020
Product Name 2.4V QFN Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - APDS-9702-020 Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Storage Interface Sensor Interface Optical Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface Transceiver IC - 753-ADM6999 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
View Details