Broadcom Inc. Sensor and Detector Interfaces APDS-9700-020

Description
IC PROXIMITY SENSOR OPT 8QFN
Request a Quote Datasheet
Description
IC PROXIMITY SENSOR OPT 8QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 516-2223-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
516-2223-2-ND
Sensor and Detector Interfaces 516-2223-2-ND
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 516-2223-6-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
516-2223-6-ND
Sensor and Detector Interfaces 516-2223-6-ND
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 516-2223-1-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
516-2223-1-ND
Sensor and Detector Interfaces 516-2223-1-ND
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Buy Now Datasheet
3.6V QFN Interface Transceiver IC - 752-APDS-9700-020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V QFN Interface Transceiver IC
752-APDS-9700-020
3.6V QFN Interface Transceiver IC 752-APDS-9700-020
Analog Interface IC, QFN-8, 2x2mm, 3.6V, Optical Sensing Product overview: APDS-9700-020 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-APDS-9700-020 can be used for catalog matching and distributor lookup.

Analog Interface IC, QFN-8, 2x2mm, 3.6V, Optical Sensing Product overview: APDS-9700-020 from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-APDS-9700-020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - APDS-9700-020 - 010134-APDS-9700-020 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - APDS-9700-020
010134-APDS-9700-020
Interface - Interface - Sensor and Detector Interfaces - APDS-9700-020 010134-APDS-9700-020
Manufacturer: Broadcom Limited Win Source Part Number: 010134-APDS-9700-020 Packaging: Reel - TR Type: Optical Mounting: SMD (SMT) Output Type: Analog, Digital Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-QFN (2x2) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Broadcom Limited
Win Source Part Number: 010134-APDS-9700-020
Packaging: Reel - TR
Type: Optical
Mounting: SMD (SMT)
Output Type: Analog, Digital
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-QFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Sensor and Detector Interfaces - APDS-9700-020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
APDS-9700-020
Sensor and Detector Interfaces APDS-9700-020
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Buy Now
Sensor and Detector Interfaces - APDS-9700-020 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
APDS-9700-020
Sensor and Detector Interfaces APDS-9700-020
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - APDS-9700-020 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
APDS-9700-020
Interface - Sensor and Detector Interfaces APDS-9700-020
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - APDS-9700-020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
APDS-9700-020
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces APDS-9700-020
IC PROXIMITY SENSOR OPT 8QFN

IC PROXIMITY SENSOR OPT 8QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 516-2223-2-ND 752-APDS-9700-020 010134-APDS-9700-020 APDS-9700-020 APDS-9700-020 APDS-9700-020 APDS-9700-020
Product Name Sensor and Detector Interfaces 3.6V QFN Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - APDS-9700-020 Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Storage Interface Optical Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1158914-54F139/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details