Manufacturer: Broadcom Limited
Win Source Part Number: 861547-APDS-9306-065
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Ambient 560nm I²C 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Mounting: Surface Mount
Family Name: APDS-9306
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3578-2, 516-3578-1, 516-3578-6
UDFN-6(2x2) Ambient Light Sensors ROHS
AMBIENT LIGHT SENSOR, I2C, 560NM, 3.6V; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
AMBIENT LIGHT SENSOR, I2C, 560NM, 3.6V; Sensor Output:Digital (I2C); Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating RoHS Compliant: Yes
Ambient Light Sensors Digital Ambient Light Sensor
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 2080511 | 2080512P | 861547-APDS-9306-065 | APDS-9306-065 | 69AC2393 | APDS-9306-065 |
| Product Name | Colour & Light Sensor ICs | Colour & Light Sensor ICs | Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9306-065 | Sensors >> Ambient Light Sensors | Ambient Light Sensor, I2C, 560Nm, 3.6V; Sensor Output Broadcom | Ambient Light Sensors |
| Sensor Type | Light Sensor | Light Sensor | Light Sensor | Light Sensor | Light Sensor | |
| Applications | Pdas | PDA | ||||
| Package / Mounting | Chip LED | Chip LED | Surface Mount (SMD) |