Broadcom Inc. Colour & Light Sensor ICs APDS-9251-001

Description
Digital RGB, IR & ALS
Request a Quote Datasheet
Description
Digital RGB, IR & ALS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Colour & Light Sensor ICs - 1886472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1886472
Colour & Light Sensor ICs 1886472
Digital RGB, IR & ALS

Digital RGB, IR & ALS

Supplier's Site
Colour & Light Sensor ICs - 1886590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1886590P
Colour & Light Sensor ICs 1886590P
Digital RGB, IR & ALS

Digital RGB, IR & ALS

Supplier's Site
Colour & Light Sensor ICs - 1886590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Colour & Light Sensor ICs
1886590
Colour & Light Sensor ICs 1886590
Digital RGB, IR & ALS

Digital RGB, IR & ALS

Supplier's Site
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9251-001 - 861546-APDS-9251-001 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9251-001
861546-APDS-9251-001
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9251-001 861546-APDS-9251-001
Manufacturer: Broadcom Limited Win Source Part Number: 861546-APDS-9251-001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient, IR 550nm I²C 8-SMD Module Package: 8-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APDS-9251 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 861546-APDS-9251-001
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Ambient, IR 550nm I²C 8-SMD Module
Package: 8-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APDS-9251
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9251-001
Ambient Light Sensors APDS-9251-001
Ambient Light Sensors Digital RGB, IR & ALS

Ambient Light Sensors Digital RGB, IR & ALS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1886472 1886590P 861546-APDS-9251-001 APDS-9251-001
Product Name Colour & Light Sensor ICs Colour & Light Sensor ICs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9251-001 Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 9198878 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7414ARM-0 - 909678-AD7414ARM-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details