Broadcom Inc. Digital Proximity Sensor APDS-9190

Description
APDS-9190 provides IR LED and a complete digital proximity sensor detection system in a single 8 pin package. The proximity function offers plug and play detection to 100 mm (without front glass) thus eliminating the need for factory calibration of the end equipment or sub-assembly. The proximity detection feature operates well from bright sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as a cell phone. The proximity function is targeted specifically towards near field proximity applications. In cell phones, the proximity detection can detect when the user positions the phone close to their ear. The digital proximity sensor device is fast enough to provide proximity information at a high repetition rate needed when answering a phone call. This provides both improved “green” power saving capability and the added security to lock the computer when the user is not present. The addition of the micro-optics lenses within the module, provide highly efficient transmission and reception of infrared energy which lowers overall power dissipation.
Datasheet
Description
APDS-9190 provides IR LED and a complete digital proximity sensor detection system in a single 8 pin package. The proximity function offers plug and play detection to 100 mm (without front glass) thus eliminating the need for factory calibration of the end equipment or sub-assembly. The proximity detection feature operates well from bright sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as a cell phone. The proximity function is targeted specifically towards near field proximity applications. In cell phones, the proximity detection can detect when the user positions the phone close to their ear. The digital proximity sensor device is fast enough to provide proximity information at a high repetition rate needed when answering a phone call. This provides both improved “green” power saving capability and the added security to lock the computer when the user is not present. The addition of the micro-optics lenses within the module, provide highly efficient transmission and reception of infrared energy which lowers overall power dissipation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Proximity Sensor - APDS-9190 - Broadcom Inc.
San Jose, CA, USA
Digital Proximity Sensor
APDS-9190
Digital Proximity Sensor APDS-9190
APDS-9190 provides IR LED and a complete digital proximity sensor detection system in a single 8 pin package. The proximity function offers plug and play detection to 100 mm (without front glass) thus eliminating the need for factory calibration of the end equipment or sub-assembly. The proximity detection feature operates well from bright sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as a cell phone. The proximity function is targeted specifically towards near field proximity applications. In cell phones, the proximity detection can detect when the user positions the phone close to their ear. The digital proximity sensor device is fast enough to provide proximity information at a high repetition rate needed when answering a phone call. This provides both improved “green” power saving capability and the added security to lock the computer when the user is not present. The addition of the micro-optics lenses within the module, provide highly efficient transmission and reception of infrared energy which lowers overall power dissipation.

APDS-9190 provides IR LED and a complete digital proximity sensor detection system in a single 8 pin package. The proximity function offers plug and play detection to 100 mm (without front glass) thus eliminating the need for factory calibration of the end equipment or sub-assembly. The proximity detection feature operates well from bright sunlight to dark rooms. The wide dynamic range also allows for operation in short distance detection behind dark glass such as a cell phone.
The proximity function is targeted specifically towards near field proximity applications. In cell phones, the proximity detection can detect when the user positions the phone close to their ear. The digital proximity sensor device is fast enough to provide proximity information at a high repetition rate needed when answering a phone call. This provides both improved “green” power saving capability and the added security to lock the computer when the user is not present. The addition of the micro-optics lenses within the module, provide highly efficient transmission and reception of infrared energy which lowers overall power dissipation.

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
APDS-9190
Proximity Sensors APDS-9190
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet
Sensor, Proximity, 100Mm, Digital; Sensor Output Broadcom - 58Y4515 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity, 100Mm, Digital; Sensor Output Broadcom
58Y4515
Sensor, Proximity, 100Mm, Digital; Sensor Output Broadcom 58Y4515
SENSOR, PROXIMITY, 100MM, DIGITAL; Sensor Output:Digital; Sensing Range Max:100mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:20mA; Product Range:APDS-9190; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

SENSOR, PROXIMITY, 100MM, DIGITAL; Sensor Output:Digital; Sensing Range Max:100mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:20mA; Product Range:APDS-9190; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number APDS-9190 APDS-9190 58Y4515
Product Name Digital Proximity Sensor Proximity Sensors Sensor, Proximity, 100Mm, Digital; Sensor Output Broadcom
Body Shape Rectangular
Operation Distance 3.94 inch (100 mm) 3.94 inch (100 mm)
Operating Temperature -22 to 185 F (-30 to 85 C)
Power Requirements DC Powered DC Powered
Electrical Output Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1624-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Diffuse scan - SOEG-RTH-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers