Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9130-200 APDS-9130-200

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1017908-APDS-9130-20 0 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 950nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: Module Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1017908-APDS-9130-20 0 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 950nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: Module Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9130-200 - 1017908-APDS-9130-200 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9130-200
1017908-APDS-9130-200
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9130-200 1017908-APDS-9130-200
Manufacturer: Broadcom Limited Win Source Part Number: 1017908-APDS-9130-20 0 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Wavelength: 950nm Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: Module Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1017908-APDS-9130-200
Packaging: Reel - TR
Type: IR
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 950nm
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: Module
Supply Voltage - Operating: 2.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
APDS-9130-200
Ambient Light Sensors APDS-9130-200
Ambient Light Sensors Integrated Digital Stack ALS PS

Ambient Light Sensors Integrated Digital Stack ALS PS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 1017908-APDS-9130-200 APDS-9130-200
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9130-200 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ASIL Angle Sensor - A1333LLETR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details