Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9004-020 APDS-9004-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911609-APDS-9004-020 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 620nm Current 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-Pin ChipLED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 516-1716-2, 516-1716-1, 516-1716-6, APDS9004020, APDS-9004-021
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911609-APDS-9004-020 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 620nm Current 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-Pin ChipLED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 516-1716-2, 516-1716-1, 516-1716-6, APDS9004020, APDS-9004-021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9004-020 - 911609-APDS-9004-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9004-020
911609-APDS-9004-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9004-020 911609-APDS-9004-020
Manufacturer: Broadcom Limited Win Source Part Number: 911609-APDS-9004-020 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient 620nm Current 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-Pin ChipLED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 516-1716-2, 516-1716-1, 516-1716-6, APDS9004020, APDS-9004-021

Manufacturer: Broadcom Limited
Win Source Part Number: 911609-APDS-9004-020
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient 620nm Current 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 4-Pin ChipLED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 516-1716-2, 516-1716-1, 516-1716-6, APDS9004020, APDS-9004-021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 911609-APDS-9004-020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9004-020
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details