Broadcom Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9003-020 APDS-9003-020

Description
Manufacturer: Broadcom Limited Win Source Part Number: 717678-APDS-9003-020 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Voltage Family Name: APDS-9003 Wavelength: 620nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-Pin ChipLED Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-SMD, No Lead Alternative Parts (Cross-Reference): APDS-9005-020; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 717678-APDS-9003-020 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Voltage Family Name: APDS-9003 Wavelength: 620nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-Pin ChipLED Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-SMD, No Lead Alternative Parts (Cross-Reference): APDS-9005-020; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9003-020 - 717678-APDS-9003-020 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9003-020
717678-APDS-9003-020
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9003-020 717678-APDS-9003-020
Manufacturer: Broadcom Limited Win Source Part Number: 717678-APDS-9003-020 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: Voltage Family Name: APDS-9003 Wavelength: 620nm Proximity Detection: No Categories: Sensors, Transducers Supplier Device Package: 6-Pin ChipLED Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-SMD, No Lead Alternative Parts (Cross-Reference): APDS-9005-020; Introduction Date: June 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 717678-APDS-9003-020
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: Voltage
Family Name: APDS-9003
Wavelength: 620nm
Proximity Detection: No
Categories: Sensors, Transducers
Supplier Device Package: 6-Pin ChipLED
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-SMD, No Lead
Alternative Parts (Cross-Reference): APDS-9005-020;
Introduction Date: June 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 717678-APDS-9003-020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9003-020
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354659-A1220LUATI-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details