The APDS-9002-021 is a miniature surface-mount ambient light photo sensor in a 4-pin chipLED lead-free package measuring 2.00 mm width, 1.25 mm depth, and 0.80 mm height. It provides an analog output proportional to ambient light with spectral responsivity tuned to the human eye's luminosity curve. Operating from 2.4 V to 5.5 V supply, it functions reliably from -40°C to 85°C. The sensor is designed for automatic backlight control in mobile and consumer electronics. It is shipped in tape and reel packaging with 2500 units per reel and meets JEDEC Level 4 moisture sensitivity requirements. The part is RoHS compliant and does not contain lead.
Transistor Output Reflective Object Sensor, LEAD FREE, MINIATURE, PLASTIC PACKAGE-4 Product overview: APDS-9002-021 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-APDS-9002-021 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-APDS-9002-021 |
| Product Name | Bipolar Transistor |
| TJ | -40 C (-40 F) |