Broadcom Inc. Attenuators AMMP-6640-TR2G

Description
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead
Description
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AMMP-6640-TR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AMMP-6640-TR2G
Attenuators AMMP-6640-TR2G
RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

RF Attenuators 2.5dB ~ 28dB 0 Hz ~ 40 GHz 50 Ohms 8-SMD, No Lead

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
AMMP-6640-TR2G
RF and Wireless - Attenuators AMMP-6640-TR2G
RF ATTENUATOR 2.5DB-28DB 8SMD

RF ATTENUATOR 2.5DB-28DB 8SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AMMP-6640-TR2G AMMP-6640-TR2G
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7122946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
WR22 to WR22 Flange Waveguide 3 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-3+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 2.9 dB
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details